Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - CMKT2207 TR CMKT2207 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113920-CMKT2207 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Complementary Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113920-CMKT2207 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Complementary Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CMKT2207 TR - 113920-CMKT2207 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CMKT2207 TR
113920-CMKT2207 TR
TRANSISTORS - Transistors (BJT) - Arrays - CMKT2207 TR 113920-CMKT2207 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 113920-CMKT2207 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz, 200MHz Transistor Polarity: NPN, PNP Complementary Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 113920-CMKT2207 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz, 200MHz
Transistor Polarity: NPN, PNP Complementary
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V, 60V
Max Vce (sat): 1V @ 50mA, 500mA / 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 113920-CMKT2207 TR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CMKT2207 TR
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products