Win Source Part Number: 957842-CMKDM8005 TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 650mA
Rds On (Max) @ Id, Vgs: 360mOhm @ 350mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 350mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Gate Charge (Qg) (Max) @ Vgs: 1.2nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 100pF @ 16V
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Central Semiconductor Corp
Other Names: 1514-CMKDM8005TRPBFR
Base Product Number: CMKDM8005
Mosfet Array 2 P-Channel (Dual) 20V 650mA 350mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 20V 650mA 350mW Surface Mount SOT-363
Mosfet Array 2 P-Channel (Dual) 20V 650mA 350mW Surface Mount SOT-363
MOSFET 2P-CH 20V 0.65A SOT363 Product overview: CMKDM8005 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.65A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMKDM8005 TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 957842-CMKDM8005 TR PBFREE | 1514-CMKDM8005TRPBFREEDKR-ND | 289-CMKDM8005 TR PBFREE |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 20V 0.65A MOSFET Transistor |
| Polarity | P-Channel | P-Channel | |
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package Type | SOT3 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) |
| MOSFET Operating Mode | Enhancement |