Central Semiconductor Corp. Diodes, Rectifiers - Arrays - CMKD7000 TR CMKD7000 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029609-CMKD7000 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029609-CMKD7000 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - CMKD7000 TR - 1029609-CMKD7000 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMKD7000 TR
1029609-CMKD7000 TR
Diodes, Rectifiers - Arrays - CMKD7000 TR 1029609-CMKD7000 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029609-CMKD7000 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029609-CMKD7000 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety

Buy Now Datasheet
100V 0.2A Diode and Rectifier - 280-CMKD7000 TR - ERSAELECTRONICS PTE. LTD.
Singapore
100V 0.2A Diode and Rectifier
280-CMKD7000 TR
100V 0.2A Diode and Rectifier 280-CMKD7000 TR
Diode Switching 100V 0.2A 6-Pin SOT-363 T/R Product overview: CMKD7000 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMKD7000 TR can be used for catalog matching and distributor lookup.

Diode Switching 100V 0.2A 6-Pin SOT-363 T/R Product overview: CMKD7000 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMKD7000 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1029609-CMKD7000 TR 280-CMKD7000 TR
Product Name Diodes, Rectifiers - Arrays - CMKD7000 TR 100V 0.2A Diode and Rectifier
Diode Type Standard
Life Cycle Stage Active
VF 1.1 volts
VR 100 volts
Unlock Full Specs
to access all available technical data