Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162319-CMKD6001
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Rectifier Diode, 3 Element, 0.25A, 100V V(RRM), Silicon, PLASTIC, ULTRAMINI-6 Product overview: CMKD6001 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMKD6001 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1162319-CMKD6001 | 286-CMKD6001 |
| Product Name | Diodes, Rectifiers - Arrays - CMKD6001 | 0.25A 100V Diode and Rectifier |
| Package | Tape and Reel |