Central Semiconductor Corp. 75V Diode and Rectifier CMKD4448 TR

Description
DIODE SWITCHING 75V SOT363 Product overview: CMKD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMKD4448 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SWITCHING 75V SOT363 Product overview: CMKD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMKD4448 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V Diode and Rectifier - 286-CMKD4448 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V Diode and Rectifier
286-CMKD4448 TR
75V Diode and Rectifier 286-CMKD4448 TR
DIODE SWITCHING 75V SOT363 Product overview: CMKD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMKD4448 TR can be used for catalog matching and distributor lookup.

DIODE SWITCHING 75V SOT363 Product overview: CMKD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMKD4448 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CMKD4448 TR - 120977-CMKD4448 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CMKD4448 TR
120977-CMKD4448 TR
Diodes, Rectifiers - Arrays - CMKD4448 TR 120977-CMKD4448 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 120977-CMKD4448 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 25nA @ 20V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 250mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 120977-CMKD4448 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-CMKD4448 TR 120977-CMKD4448 TR
Product Name 75V Diode and Rectifier Diodes, Rectifiers - Arrays - CMKD4448 TR
Package Reel - TR SOT363; SOT-363
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data