Central Semiconductor Corp. PMIC - PMIC - Current Regulation/Management - CMJH100 TR PBFREE CMJH100 TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 845886-CMJH100 TR PBFREE Features: Regulator Package: Reel - TR Family Name: CMJH100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1514-CMJH100TRPBFREE TR, CMJH100 TR, CMJH100TR-ND, CMJH100 DKR, 1514-CMJH100TRPBFREE CT, CMJH100DKR-ND, CMJH100CT, CMJH100CT-ND, Q8700441, CMJH100 CT-ND, CMJH100TR, CMJH100 TR-ND, CMJH100 CT, CMJH100 DKR-ND, 1514-CMJH100TRPBFREE DKR, CMJH100DKR
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 845886-CMJH100 TR PBFREE Features: Regulator Package: Reel - TR Family Name: CMJH100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1514-CMJH100TRPBFREE TR, CMJH100 TR, CMJH100TR-ND, CMJH100 DKR, 1514-CMJH100TRPBFREE CT, CMJH100DKR-ND, CMJH100CT, CMJH100CT-ND, Q8700441, CMJH100 CT-ND, CMJH100TR, CMJH100 TR-ND, CMJH100 CT, CMJH100 DKR-ND, 1514-CMJH100TRPBFREE DKR, CMJH100DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - CMJH100 TR PBFREE - 845886-CMJH100 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - CMJH100 TR PBFREE
845886-CMJH100 TR PBFREE
PMIC - PMIC - Current Regulation/Management - CMJH100 TR PBFREE 845886-CMJH100 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 845886-CMJH100 TR PBFREE Features: Regulator Package: Reel - TR Family Name: CMJH100 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1514-CMJH100TRPBFREE TR, CMJH100 TR, CMJH100TR-ND, CMJH100 DKR, 1514-CMJH100TRPBFREE CT, CMJH100DKR-ND, CMJH100CT, CMJH100CT-ND, Q8700441, CMJH100 CT-ND, CMJH100TR, CMJH100 TR-ND, CMJH100 CT, CMJH100 DKR-ND, 1514-CMJH100TRPBFREE DKR, CMJH100DKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 845886-CMJH100 TR PBFREE
Features: Regulator
Package: Reel - TR
Family Name: CMJH100
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1514-CMJH100TRPBFREETR, CMJH100 TR, CMJH100TR-ND, CMJH100 DKR, 1514-CMJH100TRPBFREECT, CMJH100DKR-ND, CMJH100CT, CMJH100CT-ND, Q8700441, CMJH100 CT-ND, CMJH100TR, CMJH100 TR-ND, CMJH100 CT, CMJH100 DKR-ND, 1514-CMJH100TRPBFREEDKR, CMJH100DKR

Buy Now Datasheet
PMIC - Current Regulation/Management - CMJH100 TR PBFREE - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
CMJH100 TR PBFREE
PMIC - Current Regulation/Management CMJH100 TR PBFREE
DIODE 100V 10MA SOD-123FL

DIODE 100V 10MA SOD-123FL

Supplier's Site Datasheet
Current Regulation/Management - CMJH100 TR PBFREE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
CMJH100 TR PBFREE
Current Regulation/Management CMJH100 TR PBFREE
Current Limiting Regulator High/Low-Side 10mA SOD-123FL

Current Limiting Regulator High/Low-Side 10mA SOD-123FL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 845886-CMJH100 TR PBFREE CMJH100 TR PBFREE CMJH100 TR PBFREE
Product Name PMIC - PMIC - Current Regulation/Management - CMJH100 TR PBFREE PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; Reel - TR Other; SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900183P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 2.00E-5 amps
View Details
Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details