The CENTRAL SEMICONDUCTOR CMJH100 is a surface mount silicon current limiting diode designed to maintain a constant current over a wide voltage range. It is packaged in the SOD-123FL case and has a peak operating voltage of 50 V, a power dissipation of 500 mW, and an operating junction temperature range of -65 to +150 °C. The regulator current ranges from 8.0 to 12 mA, with a typical value of 10 mA at VT=25 V. The device meets RoHS compliance when ordered with the PBFREE suffix.
DIODE CUR REG 50V 12MA 500MW Product overview: CMJH100 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12MA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 12MA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CMJH100 TR PBFREE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-CMJH100 TR PBFREE |
| Product Name | 50V 12MA 500MW Bipolar Transistor |
| Package Type | Tape & Reel (TR) |