Current Regulator Diodes 5.750 Curr Reg 100 PoV 500mW
DIODE CUR REG 100V 6.5MA 500MW
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | CMJ5750 TR | CMJ5750 TR |
| Product Name | Current Regulator Diodes | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Diode Applications | Current Regulator Diodes |