Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866914-CMJ2000 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Current Limiting Regulator High/Low-Side 2mA SOD-123FL
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMJ2000
Categories: Integrated Circuits (ICs)
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMJ2000TR, CMJ2000DKR-ND, CMJ2000 TR-ND, CMJ2000 CT-ND, CMJ2000 CT, 1514-CMJ2000TRPBFREE
DIODE CURRENT LIMITING SINGLE SM
DIODE CURRENT LIMITING SINGLE SM
Current Limiting Regulator High/Low-Side 2mA SOD-123FL
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 866914-CMJ2000 TR PBFREE | CMJ2000 TR PBFREE | CMJ2000 TR PBFREE | CMJ2000 TR PBFREE |
| Product Name | PMIC - PMIC - Current Regulation/Management - CMJ2000 TR PBFREE | PMIC - Current Regulation/Management | Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; SOD-123FL | Other; SOD-123F | Other; SOD-123F |