The CENTRAL SEMICONDUCTOR CMJ2000 is a surface mount silicon current limiting diode designed to maintain a constant current over a wide voltage range. It is housed in the SOD-123FL package and rated for a peak operating voltage of 100 V, a power dissipation of 500 mW, and an operating junction temperature range of -65 to +150 °C. The regulator current is specified as 1.68 mA minimum, 2.0 mA nominal, and 2.32 mA maximum at 25 °C. The device meets RoHS compliance and is available in a lead-free plating variant as indicated by the PBFREE suffix.
DIODE CUR REG 100V 2.32MA 500MW Product overview: CMJ2000 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2.32MA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2.32MA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CMJ2000 TR PBFREE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-CMJ2000 TR PBFREE |
| Product Name | 100V 2.32MA 500MW Bipolar Transistor |
| Package Type | Tape & Reel (TR) |