The CENTRAL SEMICONDUCTOR CMJ1000 is a surface mount silicon current limiting diode in the SOD-123FL package, designed to maintain a constant current over a wide voltage range. It has a maximum peak operating voltage of 100 V, a power dissipation of 500 mW, and an operating junction temperature range of -65 to +150 °C. The regulator current is specified as 0.88 mA minimum, 1.1 mA nominal, and 1.32 mA maximum at 25 V. Its typical dynamic impedance is 0.65 MΩ at 25 V, and the knee impedance is 100 kΩ at 6.0 V. The limiting voltage at 0.8 times the nominal current is 1.7 V. Thermal resistance is 180 °C/W. The part is marked with code 102.
DIODE CUR REG 100V 1.32MA 500MW Product overview: CMJ1000 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.32MA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.32MA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-CMJ1000 TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-CMJ1000 TR |
| Product Name | 100V 1.32MA 500MW Bipolar Transistor |
| Package Type | Tape & Reel (TR) |