Central Semiconductor Corp. PMIC - PMIC - Current Regulation/Management - CMJ1000 TR CMJ1000 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 788839-CMJ1000 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123F Mounting: SMD Voltage - Input: 100V (Maximum) Function: Current Limiting Output Current: 1.1mA Sensing Method: High/Low-Side Categories: Integrated Circuits (ICs) Manufacturer Package: SOD-123FL Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 788839-CMJ1000 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123F Mounting: SMD Voltage - Input: 100V (Maximum) Function: Current Limiting Output Current: 1.1mA Sensing Method: High/Low-Side Categories: Integrated Circuits (ICs) Manufacturer Package: SOD-123FL Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - CMJ1000 TR - 788839-CMJ1000 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - CMJ1000 TR
788839-CMJ1000 TR
PMIC - PMIC - Current Regulation/Management - CMJ1000 TR 788839-CMJ1000 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 788839-CMJ1000 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123F Mounting: SMD Voltage - Input: 100V (Maximum) Function: Current Limiting Output Current: 1.1mA Sensing Method: High/Low-Side Categories: Integrated Circuits (ICs) Manufacturer Package: SOD-123FL Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 788839-CMJ1000 TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SOD-123F
Mounting: SMD
Voltage - Input: 100V (Maximum)
Function: Current Limiting
Output Current: 1.1mA
Sensing Method: High/Low-Side
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOD-123FL
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Current Regulation/Management - CMJ1000 TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
CMJ1000 TR
PMIC - Current Regulation/Management CMJ1000 TR
TRANSISTOR

TRANSISTOR

Supplier's Site Datasheet
Current Regulation/Management - CMJ1000 TR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
CMJ1000 TR
Current Regulation/Management CMJ1000 TR
TRANSISTOR

TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 788839-CMJ1000 TR CMJ1000 TR CMJ1000 TR
Product Name PMIC - PMIC - Current Regulation/Management - CMJ1000 TR PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; SOD-123F Other; SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 8287561 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details