Current Regulator Diodes 1.10 Curr Reg 100 PoV 500mW
DIODE CUR REG 100V 1.32MA 500MW
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | CMJ1000 TR | CMJ1000 TR |
| Product Name | Current Regulator Diodes | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Diode Applications | Current Regulator Diodes |