Central Semiconductor Corp. 62V 500MW Zener Diode CMHZ5265B TR

Description
DIODE ZENER 62V 500MW SOD123 Product overview: CMHZ5265B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5265B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 500MW SOD123 Product overview: CMHZ5265B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5265B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 500MW Zener Diode - 295-CMHZ5265B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 500MW Zener Diode
295-CMHZ5265B TR
62V 500MW Zener Diode 295-CMHZ5265B TR
DIODE ZENER 62V 500MW SOD123 Product overview: CMHZ5265B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5265B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 500MW SOD123 Product overview: CMHZ5265B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5265B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMHZ5265B TR - 1029607-CMHZ5265B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMHZ5265B TR
1029607-CMHZ5265B TR
Diodes - Zener - Single - CMHZ5265B TR 1029607-CMHZ5265B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029607-CMHZ5265B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 47V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 185 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029607-CMHZ5265B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 185 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMHZ5265B TR
Zener Diodes CMHZ5265B TR
Zener Diodes 500mW Zener Diode 185mA 58.9V to 2V

Zener Diodes 500mW Zener Diode 185mA 58.9V to 2V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMHZ5265B TR 1029607-CMHZ5265B TR CMHZ5265B TR
Product Name 62V 500MW Zener Diode Diodes - Zener - Single - CMHZ5265B TR Zener Diodes
Package Reel - TR SOD-123; SOD-123 SOD-123; SOD-123
ZZT 185 ohms 185 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385058P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers