Central Semiconductor Corp. 43V 500MW Zener Diode CMHZ5260B TR

Description
DIODE ZENER 43V 500MW SOD123 Product overview: CMHZ5260B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5260B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 43V 500MW SOD123 Product overview: CMHZ5260B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5260B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 500MW Zener Diode - 295-CMHZ5260B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 500MW Zener Diode
295-CMHZ5260B TR
43V 500MW Zener Diode 295-CMHZ5260B TR
DIODE ZENER 43V 500MW SOD123 Product overview: CMHZ5260B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5260B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 500MW SOD123 Product overview: CMHZ5260B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5260B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMHZ5260B TR - 050392-CMHZ5260B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMHZ5260B TR
050392-CMHZ5260B TR
Diodes - Zener - Single - CMHZ5260B TR 050392-CMHZ5260B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050392-CMHZ5260B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 33V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 93 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050392-CMHZ5260B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 33V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 93 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMHZ5260B TR
Zener Diodes CMHZ5260B TR
Zener Diodes 500mW Zener Diode 93mA 40.85V to 3V

Zener Diodes 500mW Zener Diode 93mA 40.85V to 3V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMHZ5260B TR 050392-CMHZ5260B TR CMHZ5260B TR
Product Name 43V 500MW Zener Diode Diodes - Zener - Single - CMHZ5260B TR Zener Diodes
Package Reel - TR SOD-123; SOD-123 SOD-123; SOD-123
ZZT 93 ohms 93 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data