Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866912-CMHZ5235B TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.8 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMHZ5235
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMHZ5235BDKR, CMHZ5235BCT, CMHZ5235BCT-ND, 1514-CMHZ5235BTRPBFR
DIODE ZENER 6.8V 500MW SOD123 Product overview: CMHZ5235B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ5235B TR PBFREE can be used for catalog matching and distributor lookup.
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 866912-CMHZ5235B TR PBFREE | 287-CMHZ5235B TR PBFREE | 1514-CMHZ5235BTRPBFREEDKR-ND |
| Product Name | Diodes - Zener - Single - CMHZ5235B TR PBFREE | 6.8V 500MW Zener Diode | Single Zener Diodes |
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| RoHS Compliant | RoHS |