Central Semiconductor Corp. 5.6V 500MW Zener Diode CMHZ5232B TR

Description
DIODE ZENER 5.6V 500MW SOD123 Product overview: CMHZ5232B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5232B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 500MW SOD123 Product overview: CMHZ5232B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5232B TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 500MW Zener Diode - 295-CMHZ5232B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500MW Zener Diode
295-CMHZ5232B TR
5.6V 500MW Zener Diode 295-CMHZ5232B TR
DIODE ZENER 5.6V 500MW SOD123 Product overview: CMHZ5232B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5232B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 500MW SOD123 Product overview: CMHZ5232B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMHZ5232B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMHZ5232B TR - 050391-CMHZ5232B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMHZ5232B TR
050391-CMHZ5232B TR
Diodes - Zener - Single - CMHZ5232B TR 050391-CMHZ5232B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 050391-CMHZ5232B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 050391-CMHZ5232B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMHZ5232B TR
Zener Diodes CMHZ5232B TR
Zener Diodes 500mW Zener Diode 20mA 5.32V to 5.88V

Zener Diodes 500mW Zener Diode 20mA 5.32V to 5.88V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMHZ5232B TR 050391-CMHZ5232B TR CMHZ5232B TR
Product Name 5.6V 500MW Zener Diode Diodes - Zener - Single - CMHZ5232B TR Zener Diodes
Package Reel - TR SOD-123; SOD-123 SOD-123; SOD-123
ZZT 11 ohms 11 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details