Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915605-CMHZ5231B TR13
Operating Temperature Range: 150°C
Features: Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMHZ5231
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMHZ5231B TR13 PBFREE, CMHZ5231B TR13DKR, CMHZ5231B TR13CT-ND, CMHZ5231B TR13CT, CMHZ5231BTR13CT, CMHZ5231B TR13DKR-ND, CMHZ5231BTR13DKR, CMHZ5231BTR13, CMHZ5231B TR13-ND
Zener Diodes 500mW Zener Diode 20mA 4.845 to 5.355V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 915605-CMHZ5231B TR13 | CMHZ5231B TR13 |
| Product Name | Diodes - Zener - Single - CMHZ5231B TR13 | Zener Diodes |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |