Central Semiconductor Corp. Diodes - Zener - Single - CMHZ5231B TR CMHZ5231B TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 106281-CMHZ5231B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 106281-CMHZ5231B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMHZ5231B TR - 106281-CMHZ5231B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMHZ5231B TR
106281-CMHZ5231B TR
Diodes - Zener - Single - CMHZ5231B TR 106281-CMHZ5231B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 106281-CMHZ5231B TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 106281-CMHZ5231B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMHZ5231B TR
Zener Diodes CMHZ5231B TR
Zener Diodes 500mW Zener Diode 20mA 4.845 to 5.355V

Zener Diodes 500mW Zener Diode 20mA 4.845 to 5.355V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 106281-CMHZ5231B TR CMHZ5231B TR
Product Name Diodes - Zener - Single - CMHZ5231B TR Zener Diodes
Life Cycle Stage Active
Package SOD-123; SOD-123 SOD-123; SOD-123
VZ 5.1 volts
ZZT 17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details