Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Zener Diodes 4.7Vz 500mW Zener 20mA 4.465 to 4.935V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CMHZ5230BTR13TR-ND | CMHZ5230B TR13 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | 150 C (302 F) |