DIODE ZENER 4.7V 500MW SOD123 Product overview: CMHZ5230B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ5230B TR PBFREE can be used for catalog matching and distributor lookup.
Win Source Part Number: 963274-CMHZ5230B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 19 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMHZ5230BDKR,CMHZ523
Base Product Number: CMHZ5230
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-CMHZ5230B TR PBFREE | 963274-CMHZ5230B TR PBFREE | 1514-CMHZ5230BTRPBFREETR-ND |
| Product Name | 4.7V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123 | |
| RoHS Compliant | RoHS | ||
| VZ | 4.7 volts | 4.7 volts | |
| ZZT | 19 ohms | 19 ohms |