Central Semiconductor Corp. 3.3V 500MW Zener Diode CMHZ5226B TR PBFREE

Description
DIODE ZENER 3.3V 500MW SOD123 Product overview: CMHZ5226B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ5226B TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 500MW SOD123 Product overview: CMHZ5226B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ5226B TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 500MW Zener Diode - 287-CMHZ5226B TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500MW Zener Diode
287-CMHZ5226B TR PBFREE
3.3V 500MW Zener Diode 287-CMHZ5226B TR PBFREE
DIODE ZENER 3.3V 500MW SOD123 Product overview: CMHZ5226B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ5226B TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 500MW SOD123 Product overview: CMHZ5226B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ5226B TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1514-CMHZ5226BTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMHZ5226BTRPBFREETR-ND
Single Zener Diodes 1514-CMHZ5226BTRPBFREETR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1514-CMHZ5226BTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMHZ5226BTRPBFREEDKR-ND
Single Zener Diodes 1514-CMHZ5226BTRPBFREEDKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1514-CMHZ5226BTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMHZ5226BTRPBFREECT-ND
Single Zener Diodes 1514-CMHZ5226BTRPBFREECT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - CMHZ5226B TR PBFREE - 866911-CMHZ5226B TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMHZ5226B TR PBFREE
866911-CMHZ5226B TR PBFREE
Diodes - Zener - Single - CMHZ5226B TR PBFREE 866911-CMHZ5226B TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866911-CMHZ5226B TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.3 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: CMHZ5226 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMHZ5226B DKR, 1514-CMHZ5226BTRPBFR EECT, 1514-CMHZ5226BTRPBFR EEDKR, CMHZ5226B TR, CMHZ5226BCT, CMHZ5226BCT-ND, CMHZ5226B DKR-ND, CMHZ5226B TR-ND, CMHZ5226BTR, CMHZ5226B CT, CMHZ5226BTR-ND, 1514-CMHZ5226BTRPBFR EETR, CMHZ5226BDKR-ND, CMHZ5226BDKR, CMHZ5226B CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866911-CMHZ5226B TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.3 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMHZ5226
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMHZ5226B DKR, 1514-CMHZ5226BTRPBFREECT, 1514-CMHZ5226BTRPBFREEDKR, CMHZ5226B TR, CMHZ5226BCT, CMHZ5226BCT-ND, CMHZ5226B DKR-ND, CMHZ5226B TR-ND, CMHZ5226BTR, CMHZ5226B CT, CMHZ5226BTR-ND, 1514-CMHZ5226BTRPBFREETR, CMHZ5226BDKR-ND, CMHZ5226BDKR, CMHZ5226B CT-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-CMHZ5226B TR PBFREE 1514-CMHZ5226BTRPBFREETR-ND 866911-CMHZ5226B TR PBFREE
Product Name 3.3V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CMHZ5226B TR PBFREE
Package Tape & Reel (TR) SOD-123; SOD-123
RoHS Compliant RoHS
VZ 3.3 volts
Unlock Full Specs
to access all available technical data