Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes CMHZ4679 TR

Description
Win Source Part Number: 1381806-CMHZ4679 TR Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 2 V Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381806-CMHZ4679 TR Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 2 V Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1381806-CMHZ4679 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1381806-CMHZ4679 TR
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1381806-CMHZ4679 TR
Win Source Part Number: 1381806-CMHZ4679 TR Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 2 V Mounting Type: Surface Mount Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Standard Package: 1 pcs

Win Source Part Number: 1381806-CMHZ4679 TR
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel (TR)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Standard Package: 1 pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMHZ4679 TR
Zener Diodes CMHZ4679 TR
Zener Diodes 500mW 5% Tolerance

Zener Diodes 500mW 5% Tolerance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1381806-CMHZ4679 TR CMHZ4679 TR
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes
Package SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1697450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details