Central Semiconductor Corp. 5.1V 500MW Zener Diode CMHZ4625 TR PBFREE

Description
DIODE ZENER 5.1V 500MW SOD123 Product overview: CMHZ4625 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ4625 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 500MW SOD123 Product overview: CMHZ4625 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ4625 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 500MW Zener Diode - 287-CMHZ4625 TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 500MW Zener Diode
287-CMHZ4625 TR PBFREE
5.1V 500MW Zener Diode 287-CMHZ4625 TR PBFREE
DIODE ZENER 5.1V 500MW SOD123 Product overview: CMHZ4625 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ4625 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 500MW SOD123 Product overview: CMHZ4625 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMHZ4625 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1139932-CMHZ4625 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1139932-CMHZ4625 TR PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 1139932-CMHZ4625 TR PBFREE
Win Source Part Number: 1139932-CMHZ4625 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA Current - Reverse Leakage @ Vr: 10 µA @ 3 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 1.5 kOhms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMHZ4625 TR,CMHZ4625TR,CMHZ46 25 DKR-ND,1514-CMHZ4625 TRPBFREETR,CMHZ4625 CT,CMHZ4625CT,CMHZ46 25 CT-ND,CMHZ4625CT-ND, CMHZ4625 TR-ND,CMHZ4625DKR,CM HZ4625TR-ND,1514-CMH Z4625TRPBFREEDKR,CMH Z4625 DKR,CMHZ4625 TR LEAD FREE,CMHZ4625DKR-ND, 1514-CMHZ4625TRPBFRE ECT Base Product Number: CMHZ4625

Win Source Part Number: 1139932-CMHZ4625 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 1.5 kOhms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMHZ4625 TR,CMHZ4625TR,CMHZ4625 DKR-ND,1514-CMHZ4625TRPBFREETR,CMHZ4625 CT,CMHZ4625CT,CMHZ4625 CT-ND,CMHZ4625CT-ND,CMHZ4625 TR-ND,CMHZ4625DKR,CMHZ4625TR-ND,1514-CMHZ4625TRPBFREEDKR,CMHZ4625 DKR,CMHZ4625 TR LEAD FREE,CMHZ4625DKR-ND,1514-CMHZ4625TRPBFREECT
Base Product Number: CMHZ4625

Buy Now Datasheet
Single Zener Diodes - 1514-CMHZ4625TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMHZ4625TRPBFREETR-ND
Single Zener Diodes 1514-CMHZ4625TRPBFREETR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1514-CMHZ4625TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMHZ4625TRPBFREECT-ND
Single Zener Diodes 1514-CMHZ4625TRPBFREECT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1514-CMHZ4625TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMHZ4625TRPBFREEDKR-ND
Single Zener Diodes 1514-CMHZ4625TRPBFREEDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-CMHZ4625 TR PBFREE 1139932-CMHZ4625 TR PBFREE 1514-CMHZ4625TRPBFREETR-ND
Product Name 5.1V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Tape & Reel (TR) SOD-123
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
ZZT 1500 ohms 1500 ohms
Unlock Full Specs
to access all available technical data