Central Semiconductor Corp. Schottky 0.5A 40V Diode and Rectifier CMHSH5-4

Description
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: CMHSH5-4 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHSH5-4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: CMHSH5-4 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHSH5-4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.5A 40V Diode and Rectifier - 280-CMHSH5-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.5A 40V Diode and Rectifier
280-CMHSH5-4
Schottky 0.5A 40V Diode and Rectifier 280-CMHSH5-4
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: CMHSH5-4 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHSH5-4 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2 Product overview: CMHSH5-4 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHSH5-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - CMHSH5-4 - 1162314-CMHSH5-4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMHSH5-4
1162314-CMHSH5-4
Diodes, Rectifiers - Single - CMHSH5-4 1162314-CMHSH5-4
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162314-CMHSH5-4 Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162314-CMHSH5-4
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2 - 154-CMHSH5-4 - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2
154-CMHSH5-4
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2 154-CMHSH5-4
Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2

Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CMHSH5-4 1162314-CMHSH5-4 154-CMHSH5-4
Product Name Schottky 0.5A 40V Diode and Rectifier Diodes, Rectifiers - Single - CMHSH5-4 Rectifier Diode, Schottky, 1 Element, 0.5A, 40V V(RRM), Silicon, PLASTIC PACKAGE-2
Package Tape and Reel
Unlock Full Specs
to access all available technical data