Central Semiconductor Corp. Diodes, Rectifiers - Single - CMHSH5-4 TR CMHSH5-4 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029606-CMHSH5-4 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A Current - Reverse Leakage @ Vr: 20μA @ 40V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029606-CMHSH5-4 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A Current - Reverse Leakage @ Vr: 20μA @ 40V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMHSH5-4 TR - 1029606-CMHSH5-4 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMHSH5-4 TR
1029606-CMHSH5-4 TR
Diodes, Rectifiers - Single - CMHSH5-4 TR 1029606-CMHSH5-4 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029606-CMHSH5-4 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A Current - Reverse Leakage @ Vr: 20μA @ 40V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029606-CMHSH5-4 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 620mV @ 1A
Current - Reverse Leakage @ Vr: 20μA @ 40V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMHSH5-4 TR
Schottky Diodes & Rectifiers CMHSH5-4 TR
Schottky Diodes & Rectifiers 500mA 40V Single Low Forward Voltage

Schottky Diodes & Rectifiers 500mA 40V Single Low Forward Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1029606-CMHSH5-4 TR CMHSH5-4 TR
Product Name Diodes, Rectifiers - Single - CMHSH5-4 TR Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAT54GWX - 912856-BAT54GWX - Win Source Electronics
Specs
Package SOD-123; SOD-123
View Details
Schottky Diodes & Rectifiers - 2441996 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-41; DO-41
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.7 volts
View Details