Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977306-CMHSH5-2L
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 250 µA
Max Surge Current: 5.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977306-CMHSH5-2L |
| Product Name | OEM Parts - OEM Parts (C - E) - CMHSH5-2L |