Central Semiconductor Corp. 75V 250MA Diode and Rectifier CMHD4448 TR

Description
DIODE GEN PURP 75V 250MA SOD123 Product overview: CMHD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD4448 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 250MA SOD123 Product overview: CMHD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD4448 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 250MA Diode and Rectifier - 280-CMHD4448 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA Diode and Rectifier
280-CMHD4448 TR
75V 250MA Diode and Rectifier 280-CMHD4448 TR
DIODE GEN PURP 75V 250MA SOD123 Product overview: CMHD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD4448 TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 250MA SOD123 Product overview: CMHD4448 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD4448 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMHD4448 TR - 771634-CMHD4448 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMHD4448 TR
771634-CMHD4448 TR
Diodes, Rectifiers - Single - CMHD4448 TR 771634-CMHD4448 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771634-CMHD4448 TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: SOD-123 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 250mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 25nA @ 20V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771634-CMHD4448 TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SOD-123
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 250mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMHD4448 TR 771634-CMHD4448 TR
Product Name 75V 250MA Diode and Rectifier Diodes, Rectifiers - Single - CMHD4448 TR
Package Reel package
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data