Central Semiconductor Corp. Diodes, Rectifiers - Single - CMHD3595 TR CMHD3595 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771633-CMHD3595 TR Packaging: Reel package Package: SOD-123 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 1nA @ 125V Capacitance @ Vr, F: 860pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 200mA Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771633-CMHD3595 TR Packaging: Reel package Package: SOD-123 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 1nA @ 125V Capacitance @ Vr, F: 860pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 200mA Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMHD3595 TR - 771633-CMHD3595 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMHD3595 TR
771633-CMHD3595 TR
Diodes, Rectifiers - Single - CMHD3595 TR 771633-CMHD3595 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771633-CMHD3595 TR Packaging: Reel package Package: SOD-123 Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 1nA @ 125V Capacitance @ Vr, F: 860pF @ 1V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 200mA Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771633-CMHD3595 TR
Packaging: Reel package
Package: SOD-123
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 1nA @ 125V
Capacitance @ Vr, F: 860pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150V 0.225A Diode and Rectifier - 280-CMHD3595 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 0.225A Diode and Rectifier
280-CMHD3595 TR
150V 0.225A Diode and Rectifier 280-CMHD3595 TR
Diode Switching Si 150V 0.225A 2-Pin SOD-123 T/R Product overview: CMHD3595 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.225A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 0.225A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD3595 TR can be used for catalog matching and distributor lookup.

Diode Switching Si 150V 0.225A 2-Pin SOD-123 T/R Product overview: CMHD3595 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 0.225A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 0.225A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD3595 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 771633-CMHD3595 TR 280-CMHD3595 TR
Product Name Diodes, Rectifiers - Single - CMHD3595 TR 150V 0.225A Diode and Rectifier
Diode Type Standard
VF 1 volts
VR 150 volts
IR 1.00E-6 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010119 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Diode Arrays - BAV99/8,235-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Diodes, Rectifiers - Single - 10ETF06PBF - 1121048-10ETF06PBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers