Central Semiconductor Corp. 0.25A Diode and Rectifier CMHD2003 TR

Description
Diode Switching 0.25A 2-Pin SOD-123 T/R Product overview: CMHD2003 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD2003 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 0.25A 2-Pin SOD-123 T/R Product overview: CMHD2003 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD2003 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25A Diode and Rectifier - 280-CMHD2003 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25A Diode and Rectifier
280-CMHD2003 TR
0.25A Diode and Rectifier 280-CMHD2003 TR
Diode Switching 0.25A 2-Pin SOD-123 T/R Product overview: CMHD2003 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD2003 TR can be used for catalog matching and distributor lookup.

Diode Switching 0.25A 2-Pin SOD-123 T/R Product overview: CMHD2003 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMHD2003 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMHD2003 TR - 1029603-CMHD2003 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMHD2003 TR
1029603-CMHD2003 TR
Diodes, Rectifiers - Single - CMHD2003 TR 1029603-CMHD2003 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029603-CMHD2003 TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 200V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029603-CMHD2003 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CMHD2003 TR 1029603-CMHD2003 TR
Product Name 0.25A Diode and Rectifier Diodes, Rectifiers - Single - CMHD2003 TR
Package Tape and Reel
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data