Central Semiconductor Corp. 6.2V 0.25W Zener Diode CMDZ6L2

Description
Zener Diode, 6.2V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ6L2 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ6L2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 6.2V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ6L2 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ6L2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.2V 0.25W Zener Diode - 295-CMDZ6L2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.25W Zener Diode
295-CMDZ6L2
6.2V 0.25W Zener Diode 295-CMDZ6L2
Zener Diode, 6.2V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ6L2 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ6L2 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ6L2 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ6L2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - CMDZ6L2 - 745170-CMDZ6L2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMDZ6L2
745170-CMDZ6L2
Diodes - Zener - Single - CMDZ6L2 745170-CMDZ6L2
Manufacturer: Central Semiconductor Corp Win Source Part Number: 745170-CMDZ6L2 Manufacturer Homepage: www.centralsemi.com Reference case: SOD323 Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 745170-CMDZ6L2
Manufacturer Homepage: www.centralsemi.com
Reference case: SOD323
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-CMDZ6L2 745170-CMDZ6L2
Product Name 6.2V 0.25W Zener Diode Diodes - Zener - Single - CMDZ6L2
Package Tape and Reel
Unlock Full Specs
to access all available technical data