Central Semiconductor Corp. Single Zener Diodes CMDZ6L2 TR PBFREE

Description
Zener Diode 6.2V 250mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.2V 250mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1514-CMDZ6L2TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMDZ6L2TRPBFREECT-ND
Single Zener Diodes 1514-CMDZ6L2TRPBFREECT-ND
Zener Diode 6.2V 250mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 250mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1514-CMDZ6L2TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMDZ6L2TRPBFREETR-ND
Single Zener Diodes 1514-CMDZ6L2TRPBFREETR-ND
Zener Diode 6.2V 250mW ±5% Surface Mount SOD-323

Zener Diode 6.2V 250mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - CMDZ6L2 TR PBFREE - 866897-CMDZ6L2 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMDZ6L2 TR PBFREE
866897-CMDZ6L2 TR PBFREE
Diodes - Zener - Single - CMDZ6L2 TR PBFREE 866897-CMDZ6L2 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866897-CMDZ6L2 TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 6.2 V 250 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CMDZ6 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMDZ6L2TR, BZX399-C6V2, CMDZ6L2TR-ND, 1514-CMDZ6L2TRPBFREE TR, CMDZ6L2 TR-ND, CMDZ6L2CT-ND, CMDZ6L2 CT, CMDZ6L2DKR-ND, CMDZ6L2 DKR-ND, CMDZ6L2 CT-ND, CMDZ6L2DKR, CMDZ6L2CT, 1514-CMDZ6L2TRPBFREE CT, CMDZ6L2 TR, CMDZ6L2 TR LEAD FREE, 1514-CMDZ6L2TRPBFREE DKR, CMDZ6L2 DKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866897-CMDZ6L2 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.2 V 250 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMDZ6
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMDZ6L2TR, BZX399-C6V2, CMDZ6L2TR-ND, 1514-CMDZ6L2TRPBFREETR, CMDZ6L2 TR-ND, CMDZ6L2CT-ND, CMDZ6L2 CT, CMDZ6L2DKR-ND, CMDZ6L2 DKR-ND, CMDZ6L2 CT-ND, CMDZ6L2DKR, CMDZ6L2CT, 1514-CMDZ6L2TRPBFREECT, CMDZ6L2 TR, CMDZ6L2 TR LEAD FREE, 1514-CMDZ6L2TRPBFREEDKR, CMDZ6L2 DKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Zener Diodes
Product Number 1514-CMDZ6L2TRPBFREECT-ND 866897-CMDZ6L2 TR PBFREE
Product Name Single Zener Diodes Diodes - Zener - Single - CMDZ6L2 TR PBFREE
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data