Zener Diode 17V 250mW ±5% Surface Mount SOD-323
Zener Diodes 250mW 5% Tolerance Zener Single Diode
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CMDZ5247BBK-ND | CMDZ5247B BK |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |