DIODE ZENER 14V 250MW SOD323 Product overview: CMDZ5244B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMDZ5244B TR PBFREE can be used for catalog matching and distributor lookup.
Zener Diode 14V 250mW ±5% Surface Mount SOD-323
Zener Diode 14V 250mW ±5% Surface Mount SOD-323
Zener Diode 14V 250mW ±5% Surface Mount SOD-323
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866896-CMDZ5244B TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 14 V 250 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMDZ5244
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMDZ5244BDKR, CMDZ5244BTR-ND, 1514-CMDZ5244BTRPBFR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-CMDZ5244B TR PBFREE | 1514-CMDZ5244BTRPBFREEDKR-ND | 866896-CMDZ5244B TR PBFREE |
| Product Name | 14V 250MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - CMDZ5244B TR PBFREE |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | ||
| VZ | 14 volts |