Zener Diode 13V 250mW ±5% Surface Mount SOD-323
Zener Diode 13V 250mW ±5% Surface Mount SOD-323
Zener Diode 13V 250mW ±5% Surface Mount SOD-323
Win Source Part Number: 967175-CMDZ5243B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 9.9 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 13 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMDZ5243B TR,CMDZ5243BTR-ND,15
Base Product Number: CMDZ5243
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1514-CMDZ5243BTRPBFREEDKR-ND | 967175-CMDZ5243B TR PBFREE |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |