DIODE ZENER 8.2V 250MW SOD323 Product overview: CMDZ5237B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMDZ5237B TR PBFREE can be used for catalog matching and distributor lookup.
Zener Diode 8.2V 250mW ±5% Surface Mount SOD-323
Zener Diode 8.2V 250mW ±5% Surface Mount SOD-323
Zener Diode 8.2V 250mW ±5% Surface Mount SOD-323
Win Source Part Number: 1126664-CMDZ5237B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMDZ5237B DKR-ND,CMDZ5237B TR,1514-CMDZ5237BTRP
Base Product Number: CMDZ5237
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-CMDZ5237B TR PBFREE | 1514-CMDZ5237BTRPBFREEDKR-ND | 1126664-CMDZ5237B TR PBFREE |
| Product Name | 8.2V 250MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | |
| RoHS Compliant | RoHS | ||
| VZ | 8.2 volts | 8.2 volts | |
| ZZT | 8 ohms | 8 ohms |