Win Source Part Number: 1381805-CMDZ5230B TR PBFREE
Category: Discrete Semiconductor Products>Diodes>Zene
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 19 Ohms
Mounting Type: Surface Mount
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Base Product Number: CMDZ5230
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ZENER 4.7V 250MW SOD323 Product overview: CMDZ5230B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMDZ5230B TR PBFREE can be used for catalog matching and distributor lookup.
Zener Diode 4.7V 250mW ±5% Surface Mount SOD-323
Zener Diode 4.7V 250mW ±5% Surface Mount SOD-323
Zener Diode 4.7V 250mW ±5% Surface Mount SOD-323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1381805-CMDZ5230B TR PBFREE | 287-CMDZ5230B TR PBFREE | 1514-CMDZ5230BTRPBFREETR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 4.7V 250MW Zener Diode | Single Zener Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | |
| VZ | 4.7 volts | 4.7 volts | |
| ZZT | 19 ohms | 19 ohms | |
| IR | 0.0050 mA |