Win Source Part Number: 967174-CMDZ5228B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.9 V
Impedance (Max) (Zzt): 23 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMDZ5228B DKR,1514-CMDZ5228BTR
Base Product Number: CMDZ5228
Zener Diode 3.9V 250mW ±5% Surface Mount SOD-323
Zener Diode 3.9V 250mW ±5% Surface Mount SOD-323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 967174-CMDZ5228B TR PBFREE | 1514-CMDZ5228BTRPBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | SOD-323; SC-76, SOD-323 |