Manufacturer: Central Semiconductor Corp
Win Source Part Number: 114076-CMDZ3L6 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 900 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): PDZ3.6B; MM3Z5519A; MM3Z3V6T1; CMDZ3L6 TR;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 114076-CMDZ3L6 TR | CMDZ3L6 TR |
| Product Name | Diodes - Zener - Single - CMDZ3L6 TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 |
| VZ | 3.6 volts | |
| ZZT | 900 ohms |