Central Semiconductor Corp. 1.8V 0.25W Zener Diode CMDZ1L8

Description
Zener Diode, 1.8V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ1L8 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ1L8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 1.8V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ1L8 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ1L8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V 0.25W Zener Diode - 295-CMDZ1L8 - ERSAELECTRONICS PTE. LTD.
Singapore
1.8V 0.25W Zener Diode
295-CMDZ1L8
1.8V 0.25W Zener Diode 295-CMDZ1L8
Zener Diode, 1.8V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ1L8 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ1L8 can be used for catalog matching and distributor lookup.

Zener Diode, 1.8V V(Z), 5%, 0.25W, Silicon, Unidirectional, SUPERMINI-2 Product overview: CMDZ1L8 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 0.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 0.25W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMDZ1L8 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - CMDZ1L8 - 1162255-CMDZ1L8 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMDZ1L8
1162255-CMDZ1L8
Diodes - Zener - Single - CMDZ1L8 1162255-CMDZ1L8
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1162255-CMDZ1L8 Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162255-CMDZ1L8
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-CMDZ1L8 1162255-CMDZ1L8
Product Name 1.8V 0.25W Zener Diode Diodes - Zener - Single - CMDZ1L8
PD 0.2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZB784-C11115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Package SOT323; SOT-323
VZ 11 volts
View Details
Zener Diodes - 1220907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details