Central Semiconductor Corp. Diodes - Zener - Single - CMDZ1L8 TR CMDZ1L8 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771626-CMDZ1L8 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±5% Power - Max: 250mW Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 1.8V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 1200 Ohm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771626-CMDZ1L8 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±5% Power - Max: 250mW Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 1.8V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 1200 Ohm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMDZ1L8 TR - 771626-CMDZ1L8 TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMDZ1L8 TR
771626-CMDZ1L8 TR
Diodes - Zener - Single - CMDZ1L8 TR 771626-CMDZ1L8 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771626-CMDZ1L8 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±5% Power - Max: 250mW Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 1.8V Categories: Discrete Semiconductor Products Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 1200 Ohm Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771626-CMDZ1L8 TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±5%
Power - Max: 250mW
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 1.8V
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 1200 Ohm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMDZ1L8 TR
Zener Diodes CMDZ1L8 TR
Zener Diodes Low Level Zener 250mW 1.71 to 1.89V

Zener Diodes Low Level Zener 250mW 1.71 to 1.89V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 771626-CMDZ1L8 TR CMDZ1L8 TR
Product Name Diodes - Zener - Single - CMDZ1L8 TR Zener Diodes
VZ 1.8 volts
Unlock Full Specs
to access all available technical data