Zener Diode 1.8V 250mW ±5% Surface Mount SOD-323
Zener Diode 1.8V 250mW ±5% Surface Mount SOD-323
DIODE ZENER 1.8V 250MW SOD323 Product overview: CMDZ1L8 TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMDZ1L8 TR PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1514-CMDZ1L8TRPBFREECT-ND | 287-CMDZ1L8 TR PBFREE |
| Product Name | Single Zener Diodes | 1.8V 250MW Zener Diode |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape & Reel (TR) | |
| RoHS Compliant | RoHS |