Central Semiconductor Corp. Diodes - Zener - Single - CMDZ15L TR PBFREE CMDZ15L TR PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 913989-CMDZ15L TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 250 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CMDZ15 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMDZ15L TR LEAD FREE, -CMDZ15L TR-DKR-ND, 1514-CMDZ15LTRPBFREE CT, -CMDZ15L CT-ND, CMDZ15L TR, CMDZ15LTR, CMDZ15LCT-ND, -CMDZ15L TR, -1583-CMDZ15LTRPBFRE ECT, CMDZ15L TR-ND, -CMDZ15L TR-CT-ND, CMDZ15L CT, 1514-CMDZ15LTRPBFREE TR, CMDZ15L CT-ND, -CMDZ15LCT, -CMDZ15L TR-ND, -CMDZ15LDKR-ND, -CMDZ15LDKR, CMDZ15L DKR-ND, -CMDZ15L TR-DKR, -1583-CMDZ15LTRPBFRE EDKR, CMDZ15LDKR-ND, BZX399-C15, CMDZ15LTR-ND, CMDZ15LCT, -CMDZ15L TR PBFREE, CMDZ15LDKR, CMDZ15L DKR, -CMDZ15L DKR-ND, -CMDZ15LCT-ND, 1514-CMDZ15LTRPBFREE DKR
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 913989-CMDZ15L TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 250 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CMDZ15 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMDZ15L TR LEAD FREE, -CMDZ15L TR-DKR-ND, 1514-CMDZ15LTRPBFREE CT, -CMDZ15L CT-ND, CMDZ15L TR, CMDZ15LTR, CMDZ15LCT-ND, -CMDZ15L TR, -1583-CMDZ15LTRPBFRE ECT, CMDZ15L TR-ND, -CMDZ15L TR-CT-ND, CMDZ15L CT, 1514-CMDZ15LTRPBFREE TR, CMDZ15L CT-ND, -CMDZ15LCT, -CMDZ15L TR-ND, -CMDZ15LDKR-ND, -CMDZ15LDKR, CMDZ15L DKR-ND, -CMDZ15L TR-DKR, -1583-CMDZ15LTRPBFRE EDKR, CMDZ15LDKR-ND, BZX399-C15, CMDZ15LTR-ND, CMDZ15LCT, -CMDZ15L TR PBFREE, CMDZ15LDKR, CMDZ15L DKR, -CMDZ15L DKR-ND, -CMDZ15LCT-ND, 1514-CMDZ15LTRPBFREE DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - CMDZ15L TR PBFREE - 913989-CMDZ15L TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMDZ15L TR PBFREE
913989-CMDZ15L TR PBFREE
Diodes - Zener - Single - CMDZ15L TR PBFREE 913989-CMDZ15L TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 913989-CMDZ15L TR PBFREE Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 250 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: CMDZ15 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CMDZ15L TR LEAD FREE, -CMDZ15L TR-DKR-ND, 1514-CMDZ15LTRPBFREE CT, -CMDZ15L CT-ND, CMDZ15L TR, CMDZ15LTR, CMDZ15LCT-ND, -CMDZ15L TR, -1583-CMDZ15LTRPBFRE ECT, CMDZ15L TR-ND, -CMDZ15L TR-CT-ND, CMDZ15L CT, 1514-CMDZ15LTRPBFREE TR, CMDZ15L CT-ND, -CMDZ15LCT, -CMDZ15L TR-ND, -CMDZ15LDKR-ND, -CMDZ15LDKR, CMDZ15L DKR-ND, -CMDZ15L TR-DKR, -1583-CMDZ15LTRPBFRE EDKR, CMDZ15LDKR-ND, BZX399-C15, CMDZ15LTR-ND, CMDZ15LCT, -CMDZ15L TR PBFREE, CMDZ15LDKR, CMDZ15L DKR, -CMDZ15L DKR-ND, -CMDZ15LCT-ND, 1514-CMDZ15LTRPBFREE DKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 913989-CMDZ15L TR PBFREE
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 15 V 250 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMDZ15
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CMDZ15L TR LEAD FREE, -CMDZ15L TR-DKR-ND, 1514-CMDZ15LTRPBFREECT, -CMDZ15L CT-ND, CMDZ15L TR, CMDZ15LTR, CMDZ15LCT-ND, -CMDZ15L TR, -1583-CMDZ15LTRPBFREECT, CMDZ15L TR-ND, -CMDZ15L TR-CT-ND, CMDZ15L CT, 1514-CMDZ15LTRPBFREETR, CMDZ15L CT-ND, -CMDZ15LCT, -CMDZ15L TR-ND, -CMDZ15LDKR-ND, -CMDZ15LDKR, CMDZ15L DKR-ND, -CMDZ15L TR-DKR, -1583-CMDZ15LTRPBFREEDKR, CMDZ15LDKR-ND, BZX399-C15, CMDZ15LTR-ND, CMDZ15LCT, -CMDZ15L TR PBFREE, CMDZ15LDKR, CMDZ15L DKR, -CMDZ15L DKR-ND, -CMDZ15LCT-ND, 1514-CMDZ15LTRPBFREEDKR

Buy Now Datasheet
Single Zener Diodes - 1514-CMDZ15LTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMDZ15LTRPBFREETR-ND
Single Zener Diodes 1514-CMDZ15LTRPBFREETR-ND
Zener Diode 15V 250mW ±5% Surface Mount SOD-323

Zener Diode 15V 250mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1514-CMDZ15LTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMDZ15LTRPBFREECT-ND
Single Zener Diodes 1514-CMDZ15LTRPBFREECT-ND
Zener Diode 15V 250mW ±5% Surface Mount SOD-323

Zener Diode 15V 250mW ±5% Surface Mount SOD-323

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 913989-CMDZ15L TR PBFREE 1514-CMDZ15LTRPBFREETR-ND
Product Name Diodes - Zener - Single - CMDZ15L TR PBFREE Single Zener Diodes
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data