Diode Schottky 40V 200mA Surface Mount SOD-323
Diode Schottky 40V 200mA Surface Mount SOD-323
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866895-CMDSH2-4L TR PBFREE
Features: Diode Schottky 40 V 200mA Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMDSH2
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CMDSH2-4LCT-ND, 1514-CMDSH2-4LTRPBFR
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 1514-CMDSH2-4LTRPBFREETR-ND | 866895-CMDSH2-4L TR PBFREE |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CMDSH2-4L TR PBFREE |
| Tj | -65 to 150 C (-85 to 302 F) |