Diode Schottky Si 30V 0.2A 2-Pin SOD-323 T/R Product overview: CMDSH2-3 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH2-3 TR can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013204-CMDSH2-3 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 15pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 30V Schottky
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-CMDSH2-3 TR | 013204-CMDSH2-3 TR | CMDSH2-3 TR |
| Product Name | Schottky 30V 0.2A Diode and Rectifier | Diodes, Rectifiers - Single - CMDSH2-3 TR | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323 |