Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029591-CMDSH05-45 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ZHCS400TA; MBRX0540PBF; MBRX0540;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Schottky 45V 0.5A 2-Pin SOD-323 T/R Product overview: CMDSH05-45 TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH05-45 TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 45V Low Vf Schottky 45Vrrm 500mA 250mW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1029591-CMDSH05-45 TR | 280-CMDSH05-45 TR | CMDSH05-45 TR |
| Product Name | Diodes, Rectifiers - Single - CMDSH05-45 TR | Schottky 45V 0.5A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |