Central Semiconductor Corp. Schottky 40V 0.2A Diode and Rectifier CMDSH-4E TR

Description
Diode Schottky 40V 0.2A 2-Pin SOD-323 T/R Product overview: CMDSH-4E TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-4E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 0.2A 2-Pin SOD-323 T/R Product overview: CMDSH-4E TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-4E TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 0.2A Diode and Rectifier - 280-CMDSH-4E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 0.2A Diode and Rectifier
280-CMDSH-4E TR
Schottky 40V 0.2A Diode and Rectifier 280-CMDSH-4E TR
Diode Schottky 40V 0.2A 2-Pin SOD-323 T/R Product overview: CMDSH-4E TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-4E TR can be used for catalog matching and distributor lookup.

Diode Schottky 40V 0.2A 2-Pin SOD-323 T/R Product overview: CMDSH-4E TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-4E TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CMDSH-4E TR - 1029593-CMDSH-4E TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMDSH-4E TR
1029593-CMDSH-4E TR
Diodes, Rectifiers - Single - CMDSH-4E TR 1029593-CMDSH-4E TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029593-CMDSH-4E TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 7pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029593-CMDSH-4E TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CMDSH-4E TR
Schottky Diodes & Rectifiers CMDSH-4E TR
Schottky Diodes & Rectifiers Enh Spec Schottky 40Vrrm 200mA 250mW

Schottky Diodes & Rectifiers Enh Spec Schottky 40Vrrm 200mA 250mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CMDSH-4E TR 1029593-CMDSH-4E TR CMDSH-4E TR
Product Name Schottky 40V 0.2A Diode and Rectifier Diodes, Rectifiers - Single - CMDSH-4E TR Schottky Diodes & Rectifiers
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual common cathode high-speed switching diode - BAV70QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 120 volts
View Details
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details