Win Source Part Number: 1367198-CMDSH-4E TR PBFREE
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: CMDSH-4
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 500 nA @ 25 V
Capacitance @ Vr, F: 7pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE SCHOTTKY 40V 200MA SOD323 Product overview: CMDSH-4E TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-4E TR PBFREE can be used for catalog matching and distributor lookup.
Diode Schottky 40V 200mA Surface Mount SOD-323
Diode Schottky 40V 200mA Surface Mount SOD-323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1367198-CMDSH-4E TR PBFREE | 280-CMDSH-4E TR PBFREE | 1514-CMDSH-4ETRPBFREETR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 40V 200MA Diode and Rectifier | Single Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) |