Central Semiconductor Corp. Schottky 30V 0.1A Diode and Rectifier CMDSH-3TR-LF

Description
Diode Schottky 30V 0.1A 2-Pin SOD-323 T/R Product overview: CMDSH-3TR-LF from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-3TR-LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 0.1A 2-Pin SOD-323 T/R Product overview: CMDSH-3TR-LF from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-3TR-LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 0.1A Diode and Rectifier - 280-CMDSH-3TR-LF - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 0.1A Diode and Rectifier
280-CMDSH-3TR-LF
Schottky 30V 0.1A Diode and Rectifier 280-CMDSH-3TR-LF
Diode Schottky 30V 0.1A 2-Pin SOD-323 T/R Product overview: CMDSH-3TR-LF from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-3TR-LF can be used for catalog matching and distributor lookup.

Diode Schottky 30V 0.1A 2-Pin SOD-323 T/R Product overview: CMDSH-3TR-LF from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-3TR-LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes - CMDSH-3TR-LF - 1018189-CMDSH-3TR-LF - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - CMDSH-3TR-LF
1018189-CMDSH-3TR-LF
Schottky Diodes - CMDSH-3TR-LF 1018189-CMDSH-3TR-LF
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018189-CMDSH-3TR-LF Packaging: Tape and Reel Forward Voltage: 800 mV Peak Non-Repetitive Surge Current: 750 mA Number of Pins: 2 Categories: Schottky Diodes Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018189-CMDSH-3TR-LF
Packaging: Tape and Reel
Forward Voltage: 800 mV
Peak Non-Repetitive Surge Current: 750 mA
Number of Pins: 2
Categories: Schottky Diodes
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-CMDSH-3TR-LF 1018189-CMDSH-3TR-LF
Product Name Schottky 30V 0.1A Diode and Rectifier Schottky Diodes - CMDSH-3TR-LF
Package Tape and Reel
Unlock Full Specs
to access all available technical data