DIODE SCHOTTKY 30V 100MA SOD323 Product overview: CMDSH-3 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMDSH-3 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915603-CMDSH-3 TR PBFREE
Features: Diode Schottky 30 V 100mA Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMDSH-3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1514-CMDSH-3TRPBFREE
Diode Schottky 30V 100mA Surface Mount SOD-323
Diode Schottky 30V 100mA Surface Mount SOD-323
Diode Schottky 30V 100mA Surface Mount SOD-323
DIODE SCHOTTKY 30V 100MA SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 280-CMDSH-3 TR PBFREE | 915603-CMDSH-3 TR PBFREE | 1514-CMDSH-3TRPBFREEDKR-ND | CMDSH-3 TR PBFREE |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - CMDSH-3 TR PBFREE | Single Diodes | Single Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 |